Sumida America Components Inc. Fixed Inductors 0630CDMCCDS-R22MC

Description
220nH Shielded Molded Inductor 24A 3mOhm Max Nonstandard
Request a Quote Datasheet
Description
220nH Shielded Molded Inductor 24A 3mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2469-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2469-1-ND
Fixed Inductors 308-2469-1-ND
220nH Shielded Molded Inductor 24A 3mOhm Max Nonstandard

220nH Shielded Molded Inductor 24A 3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2469-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2469-2-ND
Fixed Inductors 308-2469-2-ND
220nH Shielded Molded Inductor 24A 3mOhm Max Nonstandard

220nH Shielded Molded Inductor 24A 3mOhm Max Nonstandard

Buy Now Datasheet
FIXED IND 220NH 24A 3 MOHM - 738-0630CDMCCDS-R22MC - Utmel Electronic Limited
Hong Kong, China
FIXED IND 220NH 24A 3 MOHM
738-0630CDMCCDS-R22MC
FIXED IND 220NH 24A 3 MOHM 738-0630CDMCCDS-R22MC
FIXED IND 220NH 24A 3 MOHM

FIXED IND 220NH 24A 3 MOHM

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-2469-1-ND 738-0630CDMCCDS-R22MC
Product Name Fixed Inductors FIXED IND 220NH 24A 3 MOHM
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Metal
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0012uH 250MHz 0.74A Inductor and Choke - 71-0402CS-1N2XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0012 microH
Inductance Tolerance 5 (+/- %)
View Details
Fixed Inductors - FIRCH-6-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Common Mode Chokes - 486-3151-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers