Sumida America Components Inc. Fixed Inductors 0630CDMCCDS-R15MC

Description
150nH Shielded Molded Inductor 35A 1.14mOhm Max Nonstandard
Request a Quote Datasheet
Description
150nH Shielded Molded Inductor 35A 1.14mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-0630CDMCCDS-R15MCTR-ND - DigiKey
Thief River Falls, MN, United States
150nH Shielded Molded Inductor 35A 1.14mOhm Max Nonstandard

150nH Shielded Molded Inductor 35A 1.14mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-0630CDMCCDS-R15MCCT-ND - DigiKey
Thief River Falls, MN, United States
150nH Shielded Molded Inductor 35A 1.14mOhm Max Nonstandard

150nH Shielded Molded Inductor 35A 1.14mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-0630CDMCCDS-R15MCTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-9N4 0201DS-9N4XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET3542-056 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 8100 to 250 microH
View Details
2 suppliers
Common Mode Chokes - 486-3-143-903-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details