Sumida America Components Inc. Fixed Inductors 0630CDMCCDS-6R8MC

Description
6.8µH Shielded Molded Inductor 5A 48mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Shielded Molded Inductor 5A 48mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2467-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2467-6-ND
Fixed Inductors 308-2467-6-ND
6.8µH Shielded Molded Inductor 5A 48mOhm Max Nonstandard

6.8µH Shielded Molded Inductor 5A 48mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2467-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2467-1-ND
Fixed Inductors 308-2467-1-ND
6.8µH Shielded Molded Inductor 5A 48mOhm Max Nonstandard

6.8µH Shielded Molded Inductor 5A 48mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2467-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2467-2-ND
Fixed Inductors 308-2467-2-ND
6.8µH Shielded Molded Inductor 5A 48mOhm Max Nonstandard

6.8µH Shielded Molded Inductor 5A 48mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-2467-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 2322855 - RS Components, Ltd.
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Core Material Nano Crystal
Application Common Mode Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Chokes - 1879855-3 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.1500 ohms
Impedance 60 ohms
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details