Sumida America Components Inc. Fixed Inductors 0630CDMCCDS-1R5MC

Description
1.5µH Shielded Molded Inductor 10.2A 12.1mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.5µH Shielded Molded Inductor 10.2A 12.1mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2462-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2462-2-ND
Fixed Inductors 308-2462-2-ND
1.5µH Shielded Molded Inductor 10.2A 12.1mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 10.2A 12.1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2462-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2462-1-ND
Fixed Inductors 308-2462-1-ND
1.5µH Shielded Molded Inductor 10.2A 12.1mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 10.2A 12.1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2462-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2462-6-ND
Fixed Inductors 308-2462-6-ND
1.5µH Shielded Molded Inductor 10.2A 12.1mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 10.2A 12.1mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-2462-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R47M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
High Current Rod Core Inductor - FIRCH-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 5.9 microH
DCR 0.0185 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2564JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details