FIXED IND 10UH 4A 67 MOHM SMD Product overview: 0630CDMCCDS-100MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 4A, 67 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 4A, 67 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0630CDMCCDS-100MC
10µH Shielded Molded Inductor 4A 67mOhm Max Nonstandard
10µH Shielded Molded Inductor 4A 67mOhm Max Nonstandard
10µH Shielded Molded Inductor 4A 67mOhm Max Nonstandard
Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1327489-0630CDMCCDS-
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Molded
Shielding: Shielded
Size / Dimension: 0.276" L x 0.260" W (7.00mm x 6.60mm)
Inductance: 10 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 1,500
Mounting: Surface Mount
Tolerance: ±20%
Material - Core: Metal
DC Resistance (DCR): 67mOhm Max
Supplier Device Package: SMD
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Other Part Number: 308-2459-1,308-2459-
Current - Saturation (Isat): 5.5A
RoHS Status: ROHS3 Compliant
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-0630CDMCCDS-100MC | 308-2459-2-ND | 1327489-0630CDMCCDS-100MC |
| Product Name | SMD 10UH 4A 67 MOHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Molded | Standard | |
| Core Material | Metal | Metal | |
| Inductance Range | 10 microH | 10 microH |