Sumida America Components Inc. Fixed Inductors 0624CDMCCDS-R47MC

Description
470nH Shielded Molded Inductor 17.5A 5.1mOhm Max Nonstandard
Request a Quote Datasheet
Description
470nH Shielded Molded Inductor 17.5A 5.1mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2456-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2456-6-ND
Fixed Inductors 308-2456-6-ND
470nH Shielded Molded Inductor 17.5A 5.1mOhm Max Nonstandard

470nH Shielded Molded Inductor 17.5A 5.1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2456-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2456-1-ND
Fixed Inductors 308-2456-1-ND
470nH Shielded Molded Inductor 17.5A 5.1mOhm Max Nonstandard

470nH Shielded Molded Inductor 17.5A 5.1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2456-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2456-2-ND
Fixed Inductors 308-2456-2-ND
470nH Shielded Molded Inductor 17.5A 5.1mOhm Max Nonstandard

470nH Shielded Molded Inductor 17.5A 5.1mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-2456-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 0.1uH 250MHz Inductor and Choke - 71-0402CS-R10XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.1000 microH
Inductance Tolerance 2 (+/- %)
View Details
E - Core Common Mode Inductor - CME2425-7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 27700 to ? microH
DCR 0.8200 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-3229-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details