Sumida America Components Inc. Fixed Inductors - 0624CDMCCDS-R22MC 0624CDMCCDS-R22MC

Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 853358-0624CDMCCDS-R 22MC Series: 0624CDMC/DS Features: 220 nH Inductor 22 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8504.50.4000 Other Part Number: 308-2454-2, 308-2454-6, 0624CDMCCDS-R22MC-ND , 308-2454-1
Request a Quote Datasheet
Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 853358-0624CDMCCDS-R 22MC Series: 0624CDMC/DS Features: 220 nH Inductor 22 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8504.50.4000 Other Part Number: 308-2454-2, 308-2454-6, 0624CDMCCDS-R22MC-ND , 308-2454-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 0624CDMCCDS-R22MC - 853358-0624CDMCCDS-R22MC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 0624CDMCCDS-R22MC
853358-0624CDMCCDS-R22MC
Fixed Inductors - 0624CDMCCDS-R22MC 853358-0624CDMCCDS-R22MC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 853358-0624CDMCCDS-R 22MC Series: 0624CDMC/DS Features: 220 nH Inductor 22 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8504.50.4000 Other Part Number: 308-2454-2, 308-2454-6, 0624CDMCCDS-R22MC-ND , 308-2454-1

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 853358-0624CDMCCDS-R22MC
Series: 0624CDMC/DS
Features: 220 nH Inductor 22 A
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
HTSUS: 8504.50.4000
Other Part Number: 308-2454-2, 308-2454-6, 0624CDMCCDS-R22MC-ND, 308-2454-1

Buy Now Datasheet
Fixed Inductors - 308-2454-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2454-2-ND
Fixed Inductors 308-2454-2-ND
220nH Shielded Molded Inductor 22A 3mOhm Max Nonstandard

220nH Shielded Molded Inductor 22A 3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2454-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2454-1-ND
Fixed Inductors 308-2454-1-ND
220nH Shielded Molded Inductor 22A 3mOhm Max Nonstandard

220nH Shielded Molded Inductor 22A 3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2454-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2454-6-ND
Fixed Inductors 308-2454-6-ND
220nH Shielded Molded Inductor 22A 3mOhm Max Nonstandard

220nH Shielded Molded Inductor 22A 3mOhm Max Nonstandard

Buy Now Datasheet
SMD 22A 3 MOHM Inductor and Choke - 71-0624CDMCCDS-R22MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22A 3 MOHM Inductor and Choke
71-0624CDMCCDS-R22MC
SMD 22A 3 MOHM Inductor and Choke 71-0624CDMCCDS-R22MC
FIXED IND 220NH 22A 3 MOHM SMD Product overview: 0624CDMCCDS-R22MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22A, 3 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22A, 3 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0624CDMCCDS-R22MC can be used for catalog matching and distributor lookup.

FIXED IND 220NH 22A 3 MOHM SMD Product overview: 0624CDMCCDS-R22MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22A, 3 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22A, 3 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0624CDMCCDS-R22MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 853358-0624CDMCCDS-R22MC 308-2454-2-ND 71-0624CDMCCDS-R22MC
Product Name Fixed Inductors - 0624CDMCCDS-R22MC Fixed Inductors SMD 22A 3 MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Metal Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-2N0 0402CS-2N0XJRW , 0402CS-2N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 1910122P - RS Components, Ltd.
Specs
Inductance Range 10 microH
DCR 1.6 ohms
Rated DC Current 180 milliamps
View Details