Win Source Part Number: 1377268-0624CDMCCDS-
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 38 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: Sumida America Components Inc.
Series: 0624CDMC/DS
Package: Tape & Reel
Product Status: Active
Package / Case: Nonstandard
Supplier Device Package: SMD
Mounting Type: Surface Mount
HTSUS: 8504.50.4000
Tolerance: ±20%
Size / Dimension: 0.276" L x 0.260" W (7.00mm x 6.60mm)
Height - Seated (Max): 0.094" (2.40mm)
ECCN: EAR99
Material - Core: Metal
Inductance: 4.7 µH
Current Rating (Amps): 4.8 A
Current - Saturation (Isat): 7.6A
Shielding: Shielded
DC Resistance (DCR): 54mOhm Max
Inductance Frequency - Test: 100 kHz
FIXED IND 4.7UH 4.8A 54MOHM SMD Product overview: 0624CDMCCDS-4R7MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 4.8A, 54MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 4.8A, 54MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0624CDMCCDS-4R7MC
4.7µH Shielded Molded Inductor 4.8A 54mOhm Max Nonstandard
4.7µH Shielded Molded Inductor 4.8A 54mOhm Max Nonstandard
4.7µH Shielded Molded Inductor 4.8A 54mOhm Max Nonstandard
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1377268-0624CDMCCDS-4R7MC | 71-0624CDMCCDS-4R7MC | 308-2452-1-ND |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | SMD 4.7UH 4.8A 54MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Technology | Standard | Molded | |
| Application | RF Choke | ||
| Configuration | Fixed | Fixed | |
| Inductance Range | 4.7 microH | 4.7 microH |