Sumida America Components Inc. Fixed Inductors 0618CDMCCDS-R22MC

Description
220nH Shielded Molded Inductor 18A 3.6mOhm Max Nonstandard
Request a Quote Datasheet
Description
220nH Shielded Molded Inductor 18A 3.6mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-0618CDMCCDS-R22MCTR-ND - DigiKey
Thief River Falls, MN, United States
220nH Shielded Molded Inductor 18A 3.6mOhm Max Nonstandard

220nH Shielded Molded Inductor 18A 3.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-0618CDMCCDS-R22MCCT-ND - DigiKey
Thief River Falls, MN, United States
220nH Shielded Molded Inductor 18A 3.6mOhm Max Nonstandard

220nH Shielded Molded Inductor 18A 3.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-0618CDMCCDS-R22MCDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 220NH 18A 3.6 MOHM SMD

FIXED IND 220NH 18A 3.6 MOHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-0618CDMCCDS-R22MCTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

250MHz 760mA Inductor and Choke - 71-0402CS-6N2XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0062 microH
Inductance Tolerance 5 (+/- %)
View Details
Smoothing Filter Chokes - C-60U - Triad Magnetics
Specs
Inductance Range 5000 microH
Rated DC Current 22500 milliamps
DCR 0.0600 ohms
View Details
3 suppliers
Compensated High Current Choke, 3-phase and neutral line - DKIH-4 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 750 to 6500 microH
View Details