Sumida America Components Inc. Fixed Inductors 0618CDMCCDS-R10MC

Description
100nH Shielded Molded Inductor 25A 2.4mOhm Max Nonstandard
Request a Quote Datasheet
Description
100nH Shielded Molded Inductor 25A 2.4mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-0618CDMCCDS-R10MCTR-ND - DigiKey
Thief River Falls, MN, United States
100nH Shielded Molded Inductor 25A 2.4mOhm Max Nonstandard

100nH Shielded Molded Inductor 25A 2.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-0618CDMCCDS-R10MCCT-ND - DigiKey
Thief River Falls, MN, United States
100nH Shielded Molded Inductor 25A 2.4mOhm Max Nonstandard

100nH Shielded Molded Inductor 25A 2.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-0618CDMCCDS-R10MCDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 100NH 25A 2.4 MOHM SMD

FIXED IND 100NH 25A 2.4 MOHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-0618CDMCCDS-R10MCTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201HL (0603) High Inductance Miniature Chip Inductors - 0201HL-22N 0201HL-22NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - CMT-8107-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - 1889661 - RS Components, Ltd.
Specs
Core Material Nano Crystal
Application Common Mode Choke
Inductance Range 1350 microH
View Details
2 suppliers