Sumida America Components Inc. Fixed Inductors 0618CDMCCDS-4R7MC

Description
4.7µH Shielded Molded Inductor 4A 62mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Molded Inductor 4A 62mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2443-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2443-2-ND
Fixed Inductors 308-2443-2-ND
4.7µH Shielded Molded Inductor 4A 62mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 4A 62mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 0618CDMCCDS-4R7MC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
0618CDMCCDS-4R7MC
Fixed Inductors 0618CDMCCDS-4R7MC
FIXED IND 4.7UH 4A 62 MOHM SMD

FIXED IND 4.7UH 4A 62 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-2443-2-ND 0618CDMCCDS-4R7MC
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Metal Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER10G - 964562-KQ0805TTER10G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Power Inductors - 1625812-5 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 220 microH
View Details
2 suppliers
Common Mode Chokes - 486-3-137-419-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details