Sumida America Components Inc. Fixed Inductors 0530CDMCCDS-1R2MC

Description
1.2µH Shielded Molded Inductor 8.7A 16mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.2µH Shielded Molded Inductor 8.7A 16mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2430-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2430-2-ND
Fixed Inductors 308-2430-2-ND
1.2µH Shielded Molded Inductor 8.7A 16mOhm Max Nonstandard

1.2µH Shielded Molded Inductor 8.7A 16mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2430-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2430-1-ND
Fixed Inductors 308-2430-1-ND
1.2µH Shielded Molded Inductor 8.7A 16mOhm Max Nonstandard

1.2µH Shielded Molded Inductor 8.7A 16mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2430-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2430-6-ND
Fixed Inductors 308-2430-6-ND
1.2µH Shielded Molded Inductor 8.7A 16mOhm Max Nonstandard

1.2µH Shielded Molded Inductor 8.7A 16mOhm Max Nonstandard

Buy Now Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
0530CDMCCDS-1R2MC
Inductors/Coils/Transformers >> Power Inductors 0530CDMCCDS-1R2MC
8.7A 1.2uH ±20% 13.5A SMD,5.4x5.2mm Power Inductors ROHS

8.7A 1.2uH ±20% 13.5A SMD,5.4x5.2mm Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number 308-2430-2-ND 0530CDMCCDS-1R2MC
Product Name Fixed Inductors Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Common Mode Chokes - 237-2275-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details