Sumida America Components Inc. Fixed Inductors 0518CDMCCDS-R56MC

Description
560nH Shielded Molded Inductor 10A 10mOhm Max Nonstandard
Request a Quote Datasheet
Description
560nH Shielded Molded Inductor 10A 10mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2427-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2427-2-ND
Fixed Inductors 308-2427-2-ND
560nH Shielded Molded Inductor 10A 10mOhm Max Nonstandard

560nH Shielded Molded Inductor 10A 10mOhm Max Nonstandard

Buy Now Datasheet
SMD 10A 10 MOHM Inductor and Choke - 71-0518CDMCCDS-R56MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10A 10 MOHM Inductor and Choke
71-0518CDMCCDS-R56MC
SMD 10A 10 MOHM Inductor and Choke 71-0518CDMCCDS-R56MC
FIXED IND 560NH 10A 10 MOHM SMD Product overview: 0518CDMCCDS-R56MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10A, 10 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10A, 10 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0518CDMCCDS-R56MC can be used for catalog matching and distributor lookup.

FIXED IND 560NH 10A 10 MOHM SMD Product overview: 0518CDMCCDS-R56MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10A, 10 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10A, 10 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0518CDMCCDS-R56MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370681-0518CDMCCDS-R56MC - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370681-0518CDMCCDS-R56MC
Inductors, Coils, Chokes - Fixed Inductors 1370681-0518CDMCCDS-R56MC
Win Source Part Number: 1370681-0518CDMCCDS- R56MC Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 51 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Sumida America Components Inc. Series: 0518CDMCC/DS Package: Tape & Reel Product Status: Active Package / Case: Nonstandard Supplier Device Package: SMD Mounting Type: Surface Mount HTSUS: 8504.50.4000 Tolerance: ±20% Size / Dimension: 0.213" L x 0.205" W (5.40mm x 5.20mm) Height - Seated (Max): 0.071" (1.80mm) ECCN: EAR99 Material - Core: Metal Inductance: 560 nH Current Rating (Amps): 10 A Current - Saturation (Isat): 14.7A Shielding: Shielded DC Resistance (DCR): 10mOhm Max Inductance Frequency - Test: 100 kHz

Win Source Part Number: 1370681-0518CDMCCDS-R56MC
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 51 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: Sumida America Components Inc.
Series: 0518CDMCC/DS
Package: Tape & Reel
Product Status: Active
Package / Case: Nonstandard
Supplier Device Package: SMD
Mounting Type: Surface Mount
HTSUS: 8504.50.4000
Tolerance: ±20%
Size / Dimension: 0.213" L x 0.205" W (5.40mm x 5.20mm)
Height - Seated (Max): 0.071" (1.80mm)
ECCN: EAR99
Material - Core: Metal
Inductance: 560 nH
Current Rating (Amps): 10 A
Current - Saturation (Isat): 14.7A
Shielding: Shielded
DC Resistance (DCR): 10mOhm Max
Inductance Frequency - Test: 100 kHz

Buy Now Datasheet
FIXED IND 560NH 10A 10 MOHM - 738-0518CDMCCDS-R56MC - Utmel Electronic Limited
Hong Kong, China
FIXED IND 560NH 10A 10 MOHM
738-0518CDMCCDS-R56MC
FIXED IND 560NH 10A 10 MOHM 738-0518CDMCCDS-R56MC
FIXED IND 560NH 10A 10 MOHM

FIXED IND 560NH 10A 10 MOHM

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-2427-2-ND 71-0518CDMCCDS-R56MC 1370681-0518CDMCCDS-R56MC 738-0518CDMCCDS-R56MC
Product Name Fixed Inductors SMD 10A 10 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors FIXED IND 560NH 10A 10 MOHM
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Metal Metal
Configuration Fixed Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-6N5 0302CS-6N5XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 2176782-4 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.5600 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-C22C-1K10-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details