FIXED IND 330NH 14.5A 6.5MOHM SM Product overview: 0518CDMCCDS-R33MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14.5A, 6.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 14.5A, 6.5MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0518CDMCCDS-R33MC
330nH Shielded Molded Inductor 14.5A 6.5mOhm Max Nonstandard
330nH Shielded Molded Inductor 14.5A 6.5mOhm Max Nonstandard
330nH Shielded Molded Inductor 14.5A 6.5mOhm Max Nonstandard
Win Source Part Number: 1370663-0518CDMCCDS-
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 49 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: Sumida America Components Inc.
Series: 0518CDMCC/DS
Package: Tape & Reel
Product Status: Active
Package / Case: Nonstandard
Supplier Device Package: SMD
Mounting Type: Surface Mount
HTSUS: 8504.50.4000
Tolerance: ±20%
Size / Dimension: 0.213" L x 0.205" W (5.40mm x 5.20mm)
Height - Seated (Max): 0.071" (1.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Metal
Inductance: 330 nH
Current Rating (Amps): 14.5 A
Current - Saturation (Isat): 19A
Shielding: Shielded
DC Resistance (DCR): 6.5mOhm Max
Inductance Frequency - Test: 100 kHz
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-0518CDMCCDS-R33MC | 308-2426-1-ND | 1370663-0518CDMCCDS-R33MC |
| Product Name | 14.5A 6.5MOHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | |
| Technology | Molded | Standard | |
| Core Material | Metal | Metal | |
| Inductance Range | 0.3300 microH | 0.3300 microH |