Sumida America Components Inc. SMD 2.2UH 5.2A 35MOHM Inductor and Choke 0518CDMCCDS-2R2MC

Description
FIXED IND 2.2UH 5.2A 35MOHM SMD Product overview: 0518CDMCCDS-2R2MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 5.2A, 35MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 5.2A, 35MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0518CDMCCDS-2R2MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2UH 5.2A 35MOHM SMD Product overview: 0518CDMCCDS-2R2MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 5.2A, 35MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 5.2A, 35MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0518CDMCCDS-2R2MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.2UH 5.2A 35MOHM Inductor and Choke - 71-0518CDMCCDS-2R2MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 5.2A 35MOHM Inductor and Choke
71-0518CDMCCDS-2R2MC
SMD 2.2UH 5.2A 35MOHM Inductor and Choke 71-0518CDMCCDS-2R2MC
FIXED IND 2.2UH 5.2A 35MOHM SMD Product overview: 0518CDMCCDS-2R2MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 5.2A, 35MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 5.2A, 35MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0518CDMCCDS-2R2MC can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 5.2A 35MOHM SMD Product overview: 0518CDMCCDS-2R2MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 5.2A, 35MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 5.2A, 35MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0518CDMCCDS-2R2MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 0518CDMCCDS-2R2MC - 853297-0518CDMCCDS-2R2MC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 0518CDMCCDS-2R2MC
853297-0518CDMCCDS-2R2MC
Fixed Inductors - 0518CDMCCDS-2R2MC 853297-0518CDMCCDS-2R2MC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 853297-0518CDMCCDS-2 R2MC Series: 0518CDMCC/DS Features: 2.2 µH Inductor 5.2 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8504.50.4000 Other Part Number: 308-2422-6, 308-2422-2, 0518CDMCCDS-2R2MC-ND , 308-2422-1

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 853297-0518CDMCCDS-2R2MC
Series: 0518CDMCC/DS
Features: 2.2 µH Inductor 5.2 A
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
HTSUS: 8504.50.4000
Other Part Number: 308-2422-6, 308-2422-2, 0518CDMCCDS-2R2MC-ND, 308-2422-1

Buy Now Datasheet
Fixed Inductors - 308-2422-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2422-6-ND
Fixed Inductors 308-2422-6-ND
2.2µH Shielded Molded Inductor 5.2A 35mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 5.2A 35mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2422-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2422-1-ND
Fixed Inductors 308-2422-1-ND
2.2µH Shielded Molded Inductor 5.2A 35mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 5.2A 35mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2422-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2422-2-ND
Fixed Inductors 308-2422-2-ND
2.2µH Shielded Molded Inductor 5.2A 35mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 5.2A 35mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-0518CDMCCDS-2R2MC 853297-0518CDMCCDS-2R2MC 308-2422-6-ND
Product Name SMD 2.2UH 5.2A 35MOHM Inductor and Choke Fixed Inductors - 0518CDMCCDS-2R2MC Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Molded
Core Material Metal Metal
Inductance Range 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0300 ohms
View Details
2 suppliers