FIXED IND 1UH 7.5A 17 MOHM SMD Product overview: 0518CDMCCDS-1R0MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 7.5A, 17 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 7.5A, 17 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0518CDMCCDS-1R0MC
Manufacturer: Sumida America Components Inc.
Category: Inductors, Coils, Chokes -Fixed Inductors
Series: 0518CDMCC/DS
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: Molded
Material - Core: Metal
Operating Temperature: -55°C ~ 125°C
Inductance Frequency - Test: 100 kHz
Mounting Type: Surface Mount
1µH Shielded Molded Inductor 7.5A 17mOhm Max Nonstandard
1µH Shielded Molded Inductor 7.5A 17mOhm Max Nonstandard
1µH Shielded Molded Inductor 7.5A 17mOhm Max Nonstandard
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-0518CDMCCDS-1R0MC | 308-2420-2-ND | |
| Product Name | SMD 1UH 7.5A 17 MOHM Inductor and Choke | Inductors, Coils, Chokes -Fixed Inductors | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | |
| Technology | Molded | Standard | |
| Core Material | Metal | Metal | |
| Inductance Range | 1 microH |