Sumida America Components Inc. Fixed Inductors 0420CDMCDS-R22MC

Description
220nH Shielded Wirewound Inductor 10A 5.3mOhm 1816 (4540 Metric)
Request a Quote Datasheet
Description
220nH Shielded Wirewound Inductor 10A 5.3mOhm 1816 (4540 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1851-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1851-2-ND
Fixed Inductors 308-1851-2-ND
220nH Shielded Wirewound Inductor 10A 5.3mOhm 1816 (4540 Metric)

220nH Shielded Wirewound Inductor 10A 5.3mOhm 1816 (4540 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-1851-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-6N9 0402DC-6N9XJRW , 0402DC-6N9XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Smoothing Filter Chokes - C-36X - Triad Magnetics
Specs
Inductance Range 500000 microH
Rated DC Current 300 milliamps
DCR 30 ohms
View Details
4 suppliers
Common Mode Chokes - 486-3122-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
3 suppliers