Sumida America Components Inc. Fixed Inductors 0420CDMCDS-6R8MC

Description
6.8µH Shielded Wirewound Inductor 2.6A 91mOhm 1816 (4540 Metric)
Request a Quote Datasheet
Description
6.8µH Shielded Wirewound Inductor 2.6A 91mOhm 1816 (4540 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1850-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1850-2-ND
Fixed Inductors 308-1850-2-ND
6.8µH Shielded Wirewound Inductor 2.6A 91mOhm 1816 (4540 Metric)

6.8µH Shielded Wirewound Inductor 2.6A 91mOhm 1816 (4540 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-1850-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-30330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.1100 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers