FIXED IND 4.7UH 3.1A 67 MOHM SMD Product overview: 0420CDMCDS-4R7MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 3.1A, 67 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 3.1A, 67 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0420CDMCDS-4R7MC can be used for catalog matching and distributor lookup.
4.7µH Shielded Wirewound Inductor 3.1A 67mOhm 1816 (4540 Metric)
Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1000129-0420CDMCDS-4
Packaging: Reel - TR
Type: Wirewound
Current Rating: 3.1A
Inductance: 4.7μH
Height - Seated (Max): 0.079" (2.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Current - Saturation: 3.4A
Frequency - Test: 100kHz
Family Name: 0420CDMC/DS
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 67 mOhm
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C
Alternative Parts (Cross-Reference): SRP4020-4R7M; LPS4018-472ML; LPS4018-472MLC; LPS4018-472MLD;
Introduction Date: December 11, 2012
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-0420CDMCDS-4R7MC | 308-1849-2-ND | 1000129-0420CDMCDS-4R7MC |
| Product Name | SMD 4.7UH 3.1A 67 MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors - 0420CDMCDS-4R7MC |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Wirewound | Wirewound | Wirewound |
| Inductance Range | 4.7 microH | 4.7 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |