Sumida America Components Inc. Fixed Inductors 0420CDMCCDS-3R3MC

Description
3.3µH Shielded Molded Inductor 3.5A 87mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Molded Inductor 3.5A 87mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2410-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2410-2-ND
Fixed Inductors 308-2410-2-ND
3.3µH Shielded Molded Inductor 3.5A 87mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 3.5A 87mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2410-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2410-1-ND
Fixed Inductors 308-2410-1-ND
3.3µH Shielded Molded Inductor 3.5A 87mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 3.5A 87mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2410-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2410-6-ND
Fixed Inductors 308-2410-6-ND
3.3µH Shielded Molded Inductor 3.5A 87mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 3.5A 87mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-2410-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-9N4 0201DS-9N4XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - FIT106-1-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Common Mode Chokes - 486-3-127-622-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details