FIXED IND 1.2UH 6.5A 27MOHM SMD Product overview: 0420CDMCCDS-1R2MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2UH, 6.5A, 27MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2UH, 6.5A, 27MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0420CDMCCDS-1R2MC
Win Source Part Number: 1370506-0420CDMCCDS-
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 58 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: Sumida America Components Inc.
Series: 0420CDMCC/DS
Package: Tape & Reel
Product Status: Active
Package / Case: Nonstandard
Supplier Device Package: SMD
Mounting Type: Surface Mount
HTSUS: 8504.50.4000
Tolerance: ±20%
Size / Dimension: 0.173" L x 0.165" W (4.40mm x 4.20mm)
Height - Seated (Max): 0.079" (2.00mm)
ECCN: EAR99
Material - Core: Metal
Inductance: 1.2 µH
Current Rating (Amps): 6.5 A
Current - Saturation (Isat): 8A
Shielding: Shielded
DC Resistance (DCR): 27mOhm Max
Inductance Frequency - Test: 100 kHz
1.2µH Shielded Molded Inductor 6.5A 27mOhm Max Nonstandard
1.2µH Shielded Molded Inductor 6.5A 27mOhm Max Nonstandard
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-0420CDMCCDS-1R2MC | 1370506-0420CDMCCDS-1R2MC | 308-2407-1-ND |
| Product Name | SMD 1.2UH 6.5A 27MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | |
| Technology | Molded | Standard | |
| Core Material | Metal | Metal | |
| Inductance Range | 1.2 microH | 1.2 microH |