FIXED IND 2.2UH 3.9A 35 MOHM SMD Product overview: 0420CDMCBDS-2R2MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 3.9A, 35 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 3.9A, 35 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0420CDMCBDS-2R2MC
Manufacturer: Sumida America Components Inc.
Win Source Part Number: 803759-0420CDMCBDS-2
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 2.2μH
Tolerance: ±20%
Current - Saturation: 4.5A
Part Status: Obsolete (End Of Life)
DC Resistance (DCR): 35mOhm
Supplier Device Package: SMD
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.177" L x 0.161" W (4.50mm x 4.10mm)
Manufacturer Package: 2-SMD
Height - Seated (Maximum): 0.079" (2.00mm)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.9A
Inductance Frequency - Test: 100kHz
2.2µH Shielded Wirewound Inductor 3.9A 35mOhm 2-SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-0420CDMCBDS-2R2MC | 803759-0420CDMCBDS-2R2MC | 308-2254-2-ND |
| Product Name | SMD 2.2UH 3.9A 35 MOHM Inductor and Choke | Fixed Inductors - 0420CDMCBDS-2R2MC | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | |
| Technology | Wirewound | Wirewound | Wirewound |
| Inductance Range | 2.2 microH | 2.2 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |