Sumida America Components Inc. Fixed Inductors 0415CDMCCDS-4R7MC

Description
4.7µH Shielded Molded Inductor 2.6A 130mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Molded Inductor 2.6A 130mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2535-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2535-2-ND
Fixed Inductors 308-2535-2-ND
4.7µH Shielded Molded Inductor 2.6A 130mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 2.6A 130mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2535-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2535-1-ND
Fixed Inductors 308-2535-1-ND
4.7µH Shielded Molded Inductor 2.6A 130mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 2.6A 130mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2535-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2535-6-ND
Fixed Inductors 308-2535-6-ND
4.7µH Shielded Molded Inductor 2.6A 130mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 2.6A 130mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-2535-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 1.3 ohms
View Details
2 suppliers
Adjustable Inductors - 1956-1089-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 114
View Details