Sumida America Components Inc. Fixed Inductors 0415CDMCCDS-3R3MC

Description
3.3µH Shielded Molded Inductor 3.2A 92.4mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Molded Inductor 3.2A 92.4mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2534-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2534-6-ND
Fixed Inductors 308-2534-6-ND
3.3µH Shielded Molded Inductor 3.2A 92.4mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 3.2A 92.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2534-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2534-1-ND
Fixed Inductors 308-2534-1-ND
3.3µH Shielded Molded Inductor 3.2A 92.4mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 3.2A 92.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2534-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2534-2-ND
Fixed Inductors 308-2534-2-ND
3.3µH Shielded Molded Inductor 3.2A 92.4mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 3.2A 92.4mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-2534-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.009uH 250MHz 0.68A Inductor and Choke - 71-0402CS-9N0XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0090 microH
Inductance Tolerance 2 (+/- %)
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 1.98 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-3244-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details