Sumida America Components Inc. Fixed Inductors 0415CDMCCDS-2R2MC

Description
2.2µH Shielded Molded Inductor 3.3A 78mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Molded Inductor 3.3A 78mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2533-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2533-6-ND
Fixed Inductors 308-2533-6-ND
2.2µH Shielded Molded Inductor 3.3A 78mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 3.3A 78mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2533-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2533-1-ND
Fixed Inductors 308-2533-1-ND
2.2µH Shielded Molded Inductor 3.3A 78mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 3.3A 78mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2533-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2533-2-ND
Fixed Inductors 308-2533-2-ND
2.2µH Shielded Molded Inductor 3.3A 78mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 3.3A 78mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-2533-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-H22H-0168-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 2-2176641-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 220 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details