Sumida America Components Inc. Fixed Inductors 0415CDMCCDS-1R5MC

Description
1.5µH Shielded Molded Inductor 4.7A 42mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.5µH Shielded Molded Inductor 4.7A 42mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2532-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2532-2-ND
Fixed Inductors 308-2532-2-ND
1.5µH Shielded Molded Inductor 4.7A 42mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 4.7A 42mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2532-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2532-1-ND
Fixed Inductors 308-2532-1-ND
1.5µH Shielded Molded Inductor 4.7A 42mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 4.7A 42mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2532-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2532-6-ND
Fixed Inductors 308-2532-6-ND
1.5µH Shielded Molded Inductor 4.7A 42mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 4.7A 42mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-2532-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0402CS-27NXJRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
UT/ET Series Common Mode Inductors - ET3542-053 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 18000 to 500 microH
View Details
2 suppliers
Fixed Inductors - 486-5691-2-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details