Sumida America Components Inc. SMD 1.5UH 2.4A 60 MOHM Inductor and Choke 0412CDMCDS-1R5MC

Description
FIXED IND 1.5UH 2.4A 60 MOHM SMD Product overview: 0412CDMCDS-1R5MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 2.4A, 60 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 2.4A, 60 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0412CDMCDS-1R5MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.5UH 2.4A 60 MOHM SMD Product overview: 0412CDMCDS-1R5MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 2.4A, 60 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 2.4A, 60 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0412CDMCDS-1R5MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.5UH 2.4A 60 MOHM Inductor and Choke - 71-0412CDMCDS-1R5MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 2.4A 60 MOHM Inductor and Choke
71-0412CDMCDS-1R5MC
SMD 1.5UH 2.4A 60 MOHM Inductor and Choke 71-0412CDMCDS-1R5MC
FIXED IND 1.5UH 2.4A 60 MOHM SMD Product overview: 0412CDMCDS-1R5MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 2.4A, 60 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 2.4A, 60 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0412CDMCDS-1R5MC can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 2.4A 60 MOHM SMD Product overview: 0412CDMCDS-1R5MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 2.4A, 60 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 2.4A, 60 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0412CDMCDS-1R5MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - 0412CDMCDS-1R5MC
853211-0412CDMCDS-1R5MC
Fixed Inductors - 0412CDMCDS-1R5MC 853211-0412CDMCDS-1R5MC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 853211-0412CDMCDS-1R 5MC Series: 0412CDMC/DS Features: 1.5 µH Inductor 2.4 A Package: Reel - TR Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 5500 MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Other Part Number: 0412CDMCDS1R5MC, 308-1805-2, 308-1805-1, 308-1805-6

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 853211-0412CDMCDS-1R5MC
Series: 0412CDMC/DS
Features: 1.5 µH Inductor 2.4 A
Package: Reel - TR
Part Status: Obsolete
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 5500
MSL Level: 1 (Unlimited)
HTSUS: 8504.50.8000
Other Part Number: 0412CDMCDS1R5MC, 308-1805-2, 308-1805-1, 308-1805-6

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-0412CDMCDS-1R5MC 853211-0412CDMCDS-1R5MC
Product Name SMD 1.5UH 2.4A 60 MOHM Inductor and Choke Fixed Inductors - 0412CDMCDS-1R5MC
Mounting Option Surface Mount
Technology Wirewound
Inductance Range 1.5 microH
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-8R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0250 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R16M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers