Sumida America Components Inc. Inductors, Coils, Chokes - Fixed Inductors 0412CDMCCDS-R22MC

Description
Win Source Part Number: 1370499-0412CDMCCDS- R22MC Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 37 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Sumida America Components Inc. Series: 0412CDMCC/DS Package: Tape & Reel (TR) Product Status: Active Package / Case: Nonstandard Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Size / Dimension: 0.173" L x 0.165" W (4.40mm x 4.20mm) Height - Seated (Max): 0.047" (1.20mm) ECCN: EAR99 Material - Core: Metal Inductance: 220 nH Current Rating (Amps): 9 A Current - Saturation (Isat): 12A Shielding: Shielded DC Resistance (DCR): 11mOhm Max Inductance Frequency - Test: 100 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1370499-0412CDMCCDS- R22MC Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 37 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Sumida America Components Inc. Series: 0412CDMCC/DS Package: Tape & Reel (TR) Product Status: Active Package / Case: Nonstandard Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Size / Dimension: 0.173" L x 0.165" W (4.40mm x 4.20mm) Height - Seated (Max): 0.047" (1.20mm) ECCN: EAR99 Material - Core: Metal Inductance: 220 nH Current Rating (Amps): 9 A Current - Saturation (Isat): 12A Shielding: Shielded DC Resistance (DCR): 11mOhm Max Inductance Frequency - Test: 100 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1370499-0412CDMCCDS-R22MC - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370499-0412CDMCCDS-R22MC
Inductors, Coils, Chokes - Fixed Inductors 1370499-0412CDMCCDS-R22MC
Win Source Part Number: 1370499-0412CDMCCDS- R22MC Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 37 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Sumida America Components Inc. Series: 0412CDMCC/DS Package: Tape & Reel (TR) Product Status: Active Package / Case: Nonstandard Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Size / Dimension: 0.173" L x 0.165" W (4.40mm x 4.20mm) Height - Seated (Max): 0.047" (1.20mm) ECCN: EAR99 Material - Core: Metal Inductance: 220 nH Current Rating (Amps): 9 A Current - Saturation (Isat): 12A Shielding: Shielded DC Resistance (DCR): 11mOhm Max Inductance Frequency - Test: 100 kHz

Win Source Part Number: 1370499-0412CDMCCDS-R22MC
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 37 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: Sumida America Components Inc.
Series: 0412CDMCC/DS
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: Nonstandard
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Size / Dimension: 0.173" L x 0.165" W (4.40mm x 4.20mm)
Height - Seated (Max): 0.047" (1.20mm)
ECCN: EAR99
Material - Core: Metal
Inductance: 220 nH
Current Rating (Amps): 9 A
Current - Saturation (Isat): 12A
Shielding: Shielded
DC Resistance (DCR): 11mOhm Max
Inductance Frequency - Test: 100 kHz

Buy Now Datasheet
SMD 9A 11 MOHM Inductor and Choke - 71-0412CDMCCDS-R22MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 9A 11 MOHM Inductor and Choke
71-0412CDMCCDS-R22MC
SMD 9A 11 MOHM Inductor and Choke 71-0412CDMCCDS-R22MC
FIXED IND 220NH 9A 11 MOHM SMD Product overview: 0412CDMCCDS-R22MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 9A, 11 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 9A, 11 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0412CDMCCDS-R22MC can be used for catalog matching and distributor lookup.

FIXED IND 220NH 9A 11 MOHM SMD Product overview: 0412CDMCCDS-R22MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 9A, 11 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 9A, 11 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0412CDMCCDS-R22MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 308-0412CDMCCDS-R22MCCT-ND - DigiKey
Thief River Falls, MN, United States
220nH Shielded Molded Inductor 9A 11mOhm Max Nonstandard

220nH Shielded Molded Inductor 9A 11mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-0412CDMCCDS-R22MCTR-ND - DigiKey
Thief River Falls, MN, United States
220nH Shielded Molded Inductor 9A 11mOhm Max Nonstandard

220nH Shielded Molded Inductor 9A 11mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-0412CDMCCDS-R22MCDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 220NH 9A 11 MOHM SMD

FIXED IND 220NH 9A 11 MOHM SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1370499-0412CDMCCDS-R22MC 71-0412CDMCCDS-R22MC 308-0412CDMCCDS-R22MCCT-ND
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 9A 11 MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Technology Standard Molded
Application RF Choke
Configuration Fixed Fixed
Inductance Range 0.2200 microH 0.2200 microH
Unlock Full Specs
to access all available technical data