Sumida America Components Inc. Inductors, Coils, Chokes - Fixed Inductors 0412CDMCCDS-R15MC

Description
Win Source Part Number: 1370475-0412CDMCCDS- R15MC Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 53 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Sumida America Components Inc. Series: 0412CDMCC/DS Package: Tape & Reel (TR) Product Status: Active Package / Case: Nonstandard Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Size / Dimension: 0.173" L x 0.165" W (4.40mm x 4.20mm) Height - Seated (Max): 0.047" (1.20mm) ECCN: EAR99 Material - Core: Metal Inductance: 150 nH Current Rating (Amps): 9.4 A Current - Saturation (Isat): 14.5A Shielding: Shielded DC Resistance (DCR): 9.6mOhm Max Inductance Frequency - Test: 100 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1370475-0412CDMCCDS- R15MC Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 53 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Sumida America Components Inc. Series: 0412CDMCC/DS Package: Tape & Reel (TR) Product Status: Active Package / Case: Nonstandard Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Size / Dimension: 0.173" L x 0.165" W (4.40mm x 4.20mm) Height - Seated (Max): 0.047" (1.20mm) ECCN: EAR99 Material - Core: Metal Inductance: 150 nH Current Rating (Amps): 9.4 A Current - Saturation (Isat): 14.5A Shielding: Shielded DC Resistance (DCR): 9.6mOhm Max Inductance Frequency - Test: 100 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1370475-0412CDMCCDS-R15MC - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370475-0412CDMCCDS-R15MC
Inductors, Coils, Chokes - Fixed Inductors 1370475-0412CDMCCDS-R15MC
Win Source Part Number: 1370475-0412CDMCCDS- R15MC Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 53 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Sumida America Components Inc. Series: 0412CDMCC/DS Package: Tape & Reel (TR) Product Status: Active Package / Case: Nonstandard Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Size / Dimension: 0.173" L x 0.165" W (4.40mm x 4.20mm) Height - Seated (Max): 0.047" (1.20mm) ECCN: EAR99 Material - Core: Metal Inductance: 150 nH Current Rating (Amps): 9.4 A Current - Saturation (Isat): 14.5A Shielding: Shielded DC Resistance (DCR): 9.6mOhm Max Inductance Frequency - Test: 100 kHz

Win Source Part Number: 1370475-0412CDMCCDS-R15MC
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 53 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: Sumida America Components Inc.
Series: 0412CDMCC/DS
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: Nonstandard
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Size / Dimension: 0.173" L x 0.165" W (4.40mm x 4.20mm)
Height - Seated (Max): 0.047" (1.20mm)
ECCN: EAR99
Material - Core: Metal
Inductance: 150 nH
Current Rating (Amps): 9.4 A
Current - Saturation (Isat): 14.5A
Shielding: Shielded
DC Resistance (DCR): 9.6mOhm Max
Inductance Frequency - Test: 100 kHz

Buy Now Datasheet
SMD 9.4A 9.6MOHM Inductor and Choke - 71-0412CDMCCDS-R15MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 9.4A 9.6MOHM Inductor and Choke
71-0412CDMCCDS-R15MC
SMD 9.4A 9.6MOHM Inductor and Choke 71-0412CDMCCDS-R15MC
FIXED IND 150NH 9.4A 9.6MOHM SMD Product overview: 0412CDMCCDS-R15MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 9.4A, 9.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 9.4A, 9.6MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0412CDMCCDS-R15MC can be used for catalog matching and distributor lookup.

FIXED IND 150NH 9.4A 9.6MOHM SMD Product overview: 0412CDMCCDS-R15MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 9.4A, 9.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 9.4A, 9.6MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0412CDMCCDS-R15MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1370475-0412CDMCCDS-R15MC 71-0412CDMCCDS-R15MC
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 9.4A 9.6MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Technology Standard Molded
Application RF Choke
Configuration Fixed
Inductance Range 0.1500 microH 0.1500 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.4200 ohms
View Details
2 suppliers