Sumida America Components Inc. SMD 11A 7.8MOHM Inductor and Choke 0412CDMCCDS-R12MC

Description
FIXED IND 120NH 11A 7.8MOHM SMD Product overview: 0412CDMCCDS-R12MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 11A, 7.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 11A, 7.8MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0412CDMCCDS-R12MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 120NH 11A 7.8MOHM SMD Product overview: 0412CDMCCDS-R12MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 11A, 7.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 11A, 7.8MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0412CDMCCDS-R12MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 11A 7.8MOHM Inductor and Choke - 71-0412CDMCCDS-R12MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 11A 7.8MOHM Inductor and Choke
71-0412CDMCCDS-R12MC
SMD 11A 7.8MOHM Inductor and Choke 71-0412CDMCCDS-R12MC
FIXED IND 120NH 11A 7.8MOHM SMD Product overview: 0412CDMCCDS-R12MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 11A, 7.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 11A, 7.8MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0412CDMCCDS-R12MC can be used for catalog matching and distributor lookup.

FIXED IND 120NH 11A 7.8MOHM SMD Product overview: 0412CDMCCDS-R12MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 11A, 7.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 11A, 7.8MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0412CDMCCDS-R12MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370467-0412CDMCCDS-R12MC - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370467-0412CDMCCDS-R12MC
Inductors, Coils, Chokes - Fixed Inductors 1370467-0412CDMCCDS-R12MC
Win Source Part Number: 1370467-0412CDMCCDS- R12MC Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 52 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Sumida America Components Inc. Series: 0412CDMCC/DS Package: Tape & Reel (TR) Product Status: Active Package / Case: Nonstandard Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Size / Dimension: 0.173" L x 0.165" W (4.40mm x 4.20mm) Height - Seated (Max): 0.047" (1.20mm) ECCN: EAR99 Material - Core: Metal Inductance: 120 nH Current Rating (Amps): 11 A Current - Saturation (Isat): 16A Shielding: Shielded DC Resistance (DCR): 7.8mOhm Max Inductance Frequency - Test: 100 kHz

Win Source Part Number: 1370467-0412CDMCCDS-R12MC
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 52 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: Sumida America Components Inc.
Series: 0412CDMCC/DS
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: Nonstandard
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Size / Dimension: 0.173" L x 0.165" W (4.40mm x 4.20mm)
Height - Seated (Max): 0.047" (1.20mm)
ECCN: EAR99
Material - Core: Metal
Inductance: 120 nH
Current Rating (Amps): 11 A
Current - Saturation (Isat): 16A
Shielding: Shielded
DC Resistance (DCR): 7.8mOhm Max
Inductance Frequency - Test: 100 kHz

Buy Now Datasheet
Fixed Inductors - 308-0412CDMCCDS-R12MCCT-ND - DigiKey
Thief River Falls, MN, United States
120nH Shielded Molded Inductor 11A 7.8mOhm Max Nonstandard

120nH Shielded Molded Inductor 11A 7.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-0412CDMCCDS-R12MCTR-ND - DigiKey
Thief River Falls, MN, United States
120nH Shielded Molded Inductor 11A 7.8mOhm Max Nonstandard

120nH Shielded Molded Inductor 11A 7.8mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-0412CDMCCDS-R12MC 1370467-0412CDMCCDS-R12MC 308-0412CDMCCDS-R12MCCT-ND
Product Name SMD 11A 7.8MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Molded Standard
Core Material Metal Metal
Inductance Range 0.1200 microH 0.1200 microH
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-7N5 026011C-7N5XJRW , 026011C-7N5XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 1-2176784-4 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 68 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-3-127-624-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details