Win Source Part Number: 1370466-0412CDMCCDS-
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 58 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: Sumida America Components Inc.
Series: 0412CDMCC/DS
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: Nonstandard
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Size / Dimension: 0.173" L x 0.165" W (4.40mm x 4.20mm)
Height - Seated (Max): 0.047" (1.20mm)
ECCN: EAR99
Material - Core: Metal
Inductance: 100 nH
Current Rating (Amps): 11.5 A
Current - Saturation (Isat): 16.5A
Shielding: Shielded
DC Resistance (DCR): 7.2mOhm Max
Inductance Frequency - Test: 100 kHz
FIXED IND 100NH 11.5A 7.2MOHM SM Product overview: 0412CDMCCDS-R10MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11.5A, 7.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 11.5A, 7.2MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0412CDMCCDS-R10MC
100nH Shielded Molded Inductor 11.5A 7.2mOhm Max Nonstandard
100nH Shielded Molded Inductor 11.5A 7.2mOhm Max Nonstandard
FIXED IND 100NH 11.5A 7.2 MOHM
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1370466-0412CDMCCDS-R10MC | 71-0412CDMCCDS-R10MC | 308-0412CDMCCDS-R10MCTR-ND |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | 11.5A 7.2MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Technology | Standard | Molded | |
| Application | RF Choke | ||
| Configuration | Fixed | Fixed | |
| Inductance Range | 0.1000 microH | 0.1000 microH |