Sumida America Components Inc. SMD 1.5UH 2.9A 75MOHM Inductor and Choke 0412CDMCCDS-1R5MC

Description
FIXED IND 1.5UH 2.9A 75MOHM SMD Product overview: 0412CDMCCDS-1R5MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 2.9A, 75MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 2.9A, 75MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0412CDMCCDS-1R5MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.5UH 2.9A 75MOHM SMD Product overview: 0412CDMCCDS-1R5MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 2.9A, 75MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 2.9A, 75MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0412CDMCCDS-1R5MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.5UH 2.9A 75MOHM Inductor and Choke - 71-0412CDMCCDS-1R5MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 2.9A 75MOHM Inductor and Choke
71-0412CDMCCDS-1R5MC
SMD 1.5UH 2.9A 75MOHM Inductor and Choke 71-0412CDMCCDS-1R5MC
FIXED IND 1.5UH 2.9A 75MOHM SMD Product overview: 0412CDMCCDS-1R5MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 2.9A, 75MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 2.9A, 75MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0412CDMCCDS-1R5MC can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 2.9A 75MOHM SMD Product overview: 0412CDMCCDS-1R5MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 2.9A, 75MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 2.9A, 75MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0412CDMCCDS-1R5MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370473-0412CDMCCDS-1R5MC - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370473-0412CDMCCDS-1R5MC
Inductors, Coils, Chokes - Fixed Inductors 1370473-0412CDMCCDS-1R5MC
Win Source Part Number: 1370473-0412CDMCCDS- 1R5MC Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 46 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Sumida America Components Inc. Series: 0412CDMC/DS Package: Tape & Reel Product Status: Active Package / Case: Nonstandard Supplier Device Package: SMD Mounting Type: Surface Mount HTSUS: 8504.50.4000 Tolerance: ±20% Size / Dimension: 0.173" L x 0.165" W (4.40mm x 4.20mm) Height - Seated (Max): 0.047" (1.20mm) ECCN: EAR99 Material - Core: Metal Inductance: 1.5 µH Current Rating (Amps): 2.9 A Current - Saturation (Isat): 4.2A Shielding: Shielded DC Resistance (DCR): 75mOhm Max Inductance Frequency - Test: 100 kHz

Win Source Part Number: 1370473-0412CDMCCDS-1R5MC
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 46 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: Sumida America Components Inc.
Series: 0412CDMC/DS
Package: Tape & Reel
Product Status: Active
Package / Case: Nonstandard
Supplier Device Package: SMD
Mounting Type: Surface Mount
HTSUS: 8504.50.4000
Tolerance: ±20%
Size / Dimension: 0.173" L x 0.165" W (4.40mm x 4.20mm)
Height - Seated (Max): 0.047" (1.20mm)
ECCN: EAR99
Material - Core: Metal
Inductance: 1.5 µH
Current Rating (Amps): 2.9 A
Current - Saturation (Isat): 4.2A
Shielding: Shielded
DC Resistance (DCR): 75mOhm Max
Inductance Frequency - Test: 100 kHz

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-0412CDMCCDS-1R5MC 1370473-0412CDMCCDS-1R5MC
Product Name SMD 1.5UH 2.9A 75MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Molded Standard
Core Material Metal
Inductance Range 1.5 microH 1.5 microH
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - 1712-3627322515C4R7NTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Common Mode Chokes - 486-DKFP-C22C-D347-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R4-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers