Sumida America Components Inc. Fixed Inductors 0410CDMCCDS-R22MC

Description
220nH Shielded Molded Inductor 9A 11.7mOhm Max Nonstandard
Request a Quote Datasheet
Description
220nH Shielded Molded Inductor 9A 11.7mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2525-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2525-2-ND
Fixed Inductors 308-2525-2-ND
220nH Shielded Molded Inductor 9A 11.7mOhm Max Nonstandard

220nH Shielded Molded Inductor 9A 11.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2525-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2525-6-ND
Fixed Inductors 308-2525-6-ND
220nH Shielded Molded Inductor 9A 11.7mOhm Max Nonstandard

220nH Shielded Molded Inductor 9A 11.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2525-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2525-1-ND
Fixed Inductors 308-2525-1-ND
220nH Shielded Molded Inductor 9A 11.7mOhm Max Nonstandard

220nH Shielded Molded Inductor 9A 11.7mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-2525-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

016008F (0402) Ferrite Chip Inductors - 016008F-101 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT50-5 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 16.76 to ? microH
Rated DC Current 5700 milliamps
View Details
3 suppliers
Common Mode Chokes - 486-5716-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details