Sumida America Components Inc. Fixed Inductors 0315CDMCCDS-4R7MC

Description
4.7µH Shielded Molded Inductor 1.8A 199mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Molded Inductor 1.8A 199mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-0315CDMCCDS-4R7MCTR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Molded Inductor 1.8A 199mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 1.8A 199mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-0315CDMCCDS-4R7MCCT-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Molded Inductor 1.8A 199mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 1.8A 199mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-0315CDMCCDS-4R7MCTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

250MHz 0.4A Inductor and Choke - 71-0402CS-24NXGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0240 microH
Inductance Tolerance 2 (+/- %)
View Details
Common Mode Chokes - CME375-1-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - 486-3176-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers