Sullins Connector Solutions, Inc. Card Edge Connectors - Edgeboard Connectors RBM25DCBH-S189

Description
CONN EDGE DUAL FMALE 50POS 0.156
Description
CONN EDGE DUAL FMALE 50POS 0.156
Datasheet
Datasheet Summary
Powered by GS/AI

The RBM25DCBH-S189 is a female card edge connector designed for use with printed circuit boards (PCBs) accommodating a thickness of .062,Äù ± .008,Äù [1.57 mm ± 0.20 mm]. It features a contact center spacing of .156,Äù [3.96 mm] and an insulator height of .610,Äù [15.49 mm]. The connector supports various termination types including dip solder, wire wrap, and right angle configurations. It has a current rating of 3 Amps per contact and a maximum contact resistance of 30 milliOhms at rated current. The insulator materials available include PBT, PPS, or PA9T, with a UL flammability rating of 94V-0. The connector is RoHS compliant and offers multiple contact finishes, ensuring compatibility with various applications. This product is suitable for engineers looking for reliable edgeboard connections in their designs.

Datasheet Summary
Powered by GS/AI

The RBM25DCBH-S189 is a female card edge connector designed for use with printed circuit boards (PCBs) accommodating a thickness of .062,Äù ± .008,Äù [1.57 mm ± 0.20 mm]. It features a contact center spacing of .156,Äù [3.96 mm] and an insulator height of .610,Äù [15.49 mm]. The connector supports various termination types including dip solder, wire wrap, and right angle configurations. It has a current rating of 3 Amps per contact and a maximum contact resistance of 30 milliOhms at rated current. The insulator materials available include PBT, PPS, or PA9T, with a UL flammability rating of 94V-0. The connector is RoHS compliant and offers multiple contact finishes, ensuring compatibility with various applications. This product is suitable for engineers looking for reliable edgeboard connections in their designs.

Suppliers

Company
Product
Description
Supplier Links
Card Edge Connectors - Edgeboard Connectors - RBM25DCBH-S189 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
RBM25DCBH-S189
Card Edge Connectors - Edgeboard Connectors RBM25DCBH-S189
CONN EDGE DUAL FMALE 50POS 0.156

CONN EDGE DUAL FMALE 50POS 0.156

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Electrical Connectors
Product Number RBM25DCBH-S189
Product Name Card Edge Connectors - Edgeboard Connectors
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products