Sullins Connector Solutions, Inc. Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets PPPC131LFBN-RC

Description
Manufacturer: Sullins Connector Solutions Category: Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets Package: Tray Product Status: Active Connector Type: Header Contact Type: Female Socket Style: Board to Board Number of Positions: 13 Pitch - Mating: 0.100" (2.54mm) Mounting Type: Through Hole
Request a Quote Datasheet
Description
Manufacturer: Sullins Connector Solutions Category: Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets Package: Tray Product Status: Active Connector Type: Header Contact Type: Female Socket Style: Board to Board Number of Positions: 13 Pitch - Mating: 0.100" (2.54mm) Mounting Type: Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets
Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets
Manufacturer: Sullins Connector Solutions Category: Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets Package: Tray Product Status: Active Connector Type: Header Contact Type: Female Socket Style: Board to Board Number of Positions: 13 Pitch - Mating: 0.100" (2.54mm) Mounting Type: Through Hole

Manufacturer: Sullins Connector Solutions
Category: Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets
Package: Tray
Product Status: Active
Connector Type: Header
Contact Type: Female Socket
Style: Board to Board
Number of Positions: 13
Pitch - Mating: 0.100" (2.54mm)
Mounting Type: Through Hole

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Sockets - 9094363 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
PCB Headers & Receptacles - 102792-8 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Array High Speed Test - DaVinci Series: Sockets for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 997678-71918-210LF - Win Source Electronics
Specs
Product Type IC Headers
Mounting Through-Hole; Through Hole
Contact Plating Gold, GXT™
View Details
3 suppliers