Sullins Connector Solutions, Inc. Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets PPPC062LJBN-RC

Description
Manufacturer: Sullins Connector Solutions Category: Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets Package: Tray Product Status: Active Connector Type: Header Contact Type: Female Socket Insulation Height: 0.200" (5.08mm) Voltage Rating: 250V Insulation Material: Polyester Contact Material: Phosphor Bronze
Request a Quote Datasheet
Description
Manufacturer: Sullins Connector Solutions Category: Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets Package: Tray Product Status: Active Connector Type: Header Contact Type: Female Socket Insulation Height: 0.200" (5.08mm) Voltage Rating: 250V Insulation Material: Polyester Contact Material: Phosphor Bronze
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets
Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets
Manufacturer: Sullins Connector Solutions Category: Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets Package: Tray Product Status: Active Connector Type: Header Contact Type: Female Socket Insulation Height: 0.200" (5.08mm) Voltage Rating: 250V Insulation Material: Polyester Contact Material: Phosphor Bronze

Manufacturer: Sullins Connector Solutions
Category: Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets
Package: Tray
Product Status: Active
Connector Type: Header
Contact Type: Female Socket
Insulation Height: 0.200" (5.08mm)
Voltage Rating: 250V
Insulation Material: Polyester
Contact Material: Phosphor Bronze

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

647 Series PLCC Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 25 milliohms
View Details
Bandolier Pins -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Type PCB Pins
Mounting Through-Hole; Press-fit / Solderless Technology
Contact Type Straight Pins
View Details
DDR4 - 10145226-1011P13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Through-Hole
Voltage Rating 29.9 volts
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details