Sullins Connector Solutions, Inc. Connectors, Interconnects- Rectangular Connectors- Headers, Male Pins PBC02SAAN

Description
Manufacturer: Sullins Connector Solutions Category: Connectors, Interconnects- Rectangular Connectors- Headers, Male Pins Package: Bulk Product Status: Active Connector Type: Header, Breakaway Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Positions: 2 Style: Board to Board or Cable Mounting Type: Through Hole
Request a Quote Datasheet
Description
Manufacturer: Sullins Connector Solutions Category: Connectors, Interconnects- Rectangular Connectors- Headers, Male Pins Package: Bulk Product Status: Active Connector Type: Header, Breakaway Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Positions: 2 Style: Board to Board or Cable Mounting Type: Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- Rectangular Connectors- Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Rectangular Connectors- Headers, Male Pins
Connectors, Interconnects- Rectangular Connectors- Headers, Male Pins
Manufacturer: Sullins Connector Solutions Category: Connectors, Interconnects- Rectangular Connectors- Headers, Male Pins Package: Bulk Product Status: Active Connector Type: Header, Breakaway Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Positions: 2 Style: Board to Board or Cable Mounting Type: Through Hole

Manufacturer: Sullins Connector Solutions
Category: Connectors, Interconnects- Rectangular Connectors- Headers, Male Pins
Package: Bulk
Product Status: Active
Connector Type: Header, Breakaway
Contact Type: Male Pin
Pitch - Mating: 0.100" (2.54mm)
Number of Positions: 2
Style: Board to Board or Cable
Mounting Type: Through Hole

Buy Now Datasheet
Headers, Male Pins - PBC02SAAN - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
PBC02SAAN
Headers, Male Pins PBC02SAAN
CONN HEADER VERT 2POS 2.54MM

CONN HEADER VERT 2POS 2.54MM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components
Product Number PBC02SAAN
Product Name Connectors, Interconnects- Rectangular Connectors- Headers, Male Pins Headers, Male Pins
Product Type IC Headers IC Headers; Header, Breakaway
Mounting Through-Hole; Through Hole Through-Hole; Solder; Through Hole
Contacts Pitch 2.54 mm (0.1000 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Two Piece 1 1/4
Specs
Product Type IC Socket
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-081T-12IL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details
Discrete Sockets - 9094348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Headers & Wire Housings - B5743-204-M-T-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details