Sullins Connector Solutions, Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets NPPN062FFKP-RC

Description
Win Source Part Number: 1379351-NPPN062FFKP- RC Category: Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: Sullins Connector Solutions Package: Tube Product Status: Active Features: Board Guide Base Product Number: NPPN062 Mounting Type: Surface Mount HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 2A Style: Board to Board Connector Type: Header Contact Type: Female Socket Pitch - Mating: 0.079" (2.00mm) Number of Positions: 12 Number of Rows: 2 Row Spacing - Mating: 0.079" (2.00mm) Number of Positions Loaded: All Termination: Solder Fastening Type: Push-Pull Insulation Height: 0.173" (4.40mm) Contact Shape: Square Contact Finish - Mating: Gold Contact Finish Thickness - Mating: Flash Contact Finish - Post: Gold Contact Material: Phosphor Bronze Insulation Material: Polyamide (PA6T), Nylon 6T Material Flammability Rating: UL94 V-0 Insulation Color: Black Contact Finish Thickness - Post: Flash
Request a Quote Datasheet
Description
Win Source Part Number: 1379351-NPPN062FFKP- RC Category: Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: Sullins Connector Solutions Package: Tube Product Status: Active Features: Board Guide Base Product Number: NPPN062 Mounting Type: Surface Mount HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 2A Style: Board to Board Connector Type: Header Contact Type: Female Socket Pitch - Mating: 0.079" (2.00mm) Number of Positions: 12 Number of Rows: 2 Row Spacing - Mating: 0.079" (2.00mm) Number of Positions Loaded: All Termination: Solder Fastening Type: Push-Pull Insulation Height: 0.173" (4.40mm) Contact Shape: Square Contact Finish - Mating: Gold Contact Finish Thickness - Mating: Flash Contact Finish - Post: Gold Contact Material: Phosphor Bronze Insulation Material: Polyamide (PA6T), Nylon 6T Material Flammability Rating: UL94 V-0 Insulation Color: Black Contact Finish Thickness - Post: Flash
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1379351-NPPN062FFKP-RC - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1379351-NPPN062FFKP-RC
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1379351-NPPN062FFKP-RC
Win Source Part Number: 1379351-NPPN062FFKP- RC Category: Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: Sullins Connector Solutions Package: Tube Product Status: Active Features: Board Guide Base Product Number: NPPN062 Mounting Type: Surface Mount HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 2A Style: Board to Board Connector Type: Header Contact Type: Female Socket Pitch - Mating: 0.079" (2.00mm) Number of Positions: 12 Number of Rows: 2 Row Spacing - Mating: 0.079" (2.00mm) Number of Positions Loaded: All Termination: Solder Fastening Type: Push-Pull Insulation Height: 0.173" (4.40mm) Contact Shape: Square Contact Finish - Mating: Gold Contact Finish Thickness - Mating: Flash Contact Finish - Post: Gold Contact Material: Phosphor Bronze Insulation Material: Polyamide (PA6T), Nylon 6T Material Flammability Rating: UL94 V-0 Insulation Color: Black Contact Finish Thickness - Post: Flash

Win Source Part Number: 1379351-NPPN062FFKP-RC
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: Sullins Connector Solutions
Package: Tube
Product Status: Active
Features: Board Guide
Base Product Number: NPPN062
Mounting Type: Surface Mount
HTSUS: 8536.69.4040
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 2A
Style: Board to Board
Connector Type: Header
Contact Type: Female Socket
Pitch - Mating: 0.079" (2.00mm)
Number of Positions: 12
Number of Rows: 2
Row Spacing - Mating: 0.079" (2.00mm)
Number of Positions Loaded: All
Termination: Solder
Fastening Type: Push-Pull
Insulation Height: 0.173" (4.40mm)
Contact Shape: Square
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: Flash
Contact Finish - Post: Gold
Contact Material: Phosphor Bronze
Insulation Material: Polyamide (PA6T), Nylon 6T
Material Flammability Rating: UL94 V-0
Insulation Color: Black
Contact Finish Thickness - Post: Flash

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1379351-NPPN062FFKP-RC
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Product Type IC Headers
Mounting Surface Mount
Current Rating 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103186-7 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
Connector, Backplane, Header, 48Pos, 2Mm; Product Range Amphenol Communications Solutions - 28AH8746 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details
Galileo Test Socket: Low-profile Test Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type LGA; Test
View Details
619 Series Penultimate Contactor for 2'x2' Carrier -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Plating Gold
View Details