Sullins Connector Solutions, Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets NPPN032FFKS-RC

Description
Win Source Part Number: 1379345-NPPN032FFKS- RC Category: Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: Sullins Connector Solutions Package: Tube Product Status: Active Base Product Number: NPPN032 Mounting Type: Surface Mount HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 2A Style: Board to Board Connector Type: Header Contact Type: Female Socket Pitch - Mating: 0.079" (2.00mm) Number of Positions: 6 Number of Rows: 2 Row Spacing - Mating: 0.079" (2.00mm) Number of Positions Loaded: All Termination: Solder Fastening Type: Push-Pull Insulation Height: 0.173" (4.40mm) Contact Shape: Square Contact Finish - Mating: Gold Contact Finish Thickness - Mating: Flash Contact Finish - Post: Gold Contact Material: Phosphor Bronze Insulation Material: Polyamide (PA6T), Nylon 6T Material Flammability Rating: UL94 V-0 Insulation Color: Black Contact Finish Thickness - Post: Flash
Request a Quote
Description
Win Source Part Number: 1379345-NPPN032FFKS- RC Category: Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: Sullins Connector Solutions Package: Tube Product Status: Active Base Product Number: NPPN032 Mounting Type: Surface Mount HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 2A Style: Board to Board Connector Type: Header Contact Type: Female Socket Pitch - Mating: 0.079" (2.00mm) Number of Positions: 6 Number of Rows: 2 Row Spacing - Mating: 0.079" (2.00mm) Number of Positions Loaded: All Termination: Solder Fastening Type: Push-Pull Insulation Height: 0.173" (4.40mm) Contact Shape: Square Contact Finish - Mating: Gold Contact Finish Thickness - Mating: Flash Contact Finish - Post: Gold Contact Material: Phosphor Bronze Insulation Material: Polyamide (PA6T), Nylon 6T Material Flammability Rating: UL94 V-0 Insulation Color: Black Contact Finish Thickness - Post: Flash
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1379345-NPPN032FFKS-RC is a rectangular connector designed for surface mount applications. It features a pitch of 0.079 inches (2.00 mm) and consists of two rows with a total of six positions. The connector is rated for a current of 2 amps and has a contact resistance of a maximum of 20 milliohms. The insulator is made from polyamide (PA6T) with a UL94 V-0 flammability rating, and it is colored black. The contact material is phosphor bronze, with a nickel underplating and a gold flash overall finish for enhanced conductivity. The connector is suitable for operating temperatures ranging from -40°C to 105°C and has an insulation resistance of at least 5000 megaohms. It is designed to mate with Sullins .079 [2.00] contact center male header series. The product is RoHS compliant and comes packaged in tubes.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1379345-NPPN032FFKS-RC is a rectangular connector designed for surface mount applications. It features a pitch of 0.079 inches (2.00 mm) and consists of two rows with a total of six positions. The connector is rated for a current of 2 amps and has a contact resistance of a maximum of 20 milliohms. The insulator is made from polyamide (PA6T) with a UL94 V-0 flammability rating, and it is colored black. The contact material is phosphor bronze, with a nickel underplating and a gold flash overall finish for enhanced conductivity. The connector is suitable for operating temperatures ranging from -40°C to 105°C and has an insulation resistance of at least 5000 megaohms. It is designed to mate with Sullins .079 [2.00] contact center male header series. The product is RoHS compliant and comes packaged in tubes.

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1379345-NPPN032FFKS-RC - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1379345-NPPN032FFKS-RC
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1379345-NPPN032FFKS-RC
Win Source Part Number: 1379345-NPPN032FFKS- RC Category: Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: Sullins Connector Solutions Package: Tube Product Status: Active Base Product Number: NPPN032 Mounting Type: Surface Mount HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 2A Style: Board to Board Connector Type: Header Contact Type: Female Socket Pitch - Mating: 0.079" (2.00mm) Number of Positions: 6 Number of Rows: 2 Row Spacing - Mating: 0.079" (2.00mm) Number of Positions Loaded: All Termination: Solder Fastening Type: Push-Pull Insulation Height: 0.173" (4.40mm) Contact Shape: Square Contact Finish - Mating: Gold Contact Finish Thickness - Mating: Flash Contact Finish - Post: Gold Contact Material: Phosphor Bronze Insulation Material: Polyamide (PA6T), Nylon 6T Material Flammability Rating: UL94 V-0 Insulation Color: Black Contact Finish Thickness - Post: Flash

Win Source Part Number: 1379345-NPPN032FFKS-RC
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: Sullins Connector Solutions
Package: Tube
Product Status: Active
Base Product Number: NPPN032
Mounting Type: Surface Mount
HTSUS: 8536.69.4040
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 2A
Style: Board to Board
Connector Type: Header
Contact Type: Female Socket
Pitch - Mating: 0.079" (2.00mm)
Number of Positions: 6
Number of Rows: 2
Row Spacing - Mating: 0.079" (2.00mm)
Number of Positions Loaded: All
Termination: Solder
Fastening Type: Push-Pull
Insulation Height: 0.173" (4.40mm)
Contact Shape: Square
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: Flash
Contact Finish - Post: Gold
Contact Material: Phosphor Bronze
Insulation Material: Polyamide (PA6T), Nylon 6T
Material Flammability Rating: UL94 V-0
Insulation Color: Black
Contact Finish Thickness - Post: Flash

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1379345-NPPN032FFKS-RC
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Product Type IC Headers
Mounting Surface Mount
Current Rating 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIL Sockets - 1831566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Headers & Wire Housings - G125-MH11005L7P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
680 Series QFP Devices Dual Pinch -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details