Sullins Connector Solutions, Inc. Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets LPPB052NFSS-RC

Description
Manufacturer: Sullins Connector Solutions Category: Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets Package: Tube Product Status: Active Connector Type: Header, Top or Bottom Entry Contact Type: Female Socket Style: Board to Board Number of Positions: 10 Number of Positions Loaded: All Pitch - Mating: 0.050" (1.27mm)
Request a Quote Datasheet
Description
Manufacturer: Sullins Connector Solutions Category: Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets Package: Tube Product Status: Active Connector Type: Header, Top or Bottom Entry Contact Type: Female Socket Style: Board to Board Number of Positions: 10 Number of Positions Loaded: All Pitch - Mating: 0.050" (1.27mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets
Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets
Manufacturer: Sullins Connector Solutions Category: Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets Package: Tube Product Status: Active Connector Type: Header, Top or Bottom Entry Contact Type: Female Socket Style: Board to Board Number of Positions: 10 Number of Positions Loaded: All Pitch - Mating: 0.050" (1.27mm)

Manufacturer: Sullins Connector Solutions
Category: Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets
Package: Tube
Product Status: Active
Connector Type: Header, Top or Bottom Entry
Contact Type: Female Socket
Style: Board to Board
Number of Positions: 10
Number of Positions Loaded: All
Pitch - Mating: 0.050" (1.27mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-081T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details
PCB Headers & Receptacles - 103327-5 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
499 Series TO/SOT Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 10 milliohms
Operating Temperature -55 to 155 C (-67 to 311 F)
View Details