Sullins Connector Solutions, Inc. Card Edge Connectors - Edgeboard Connectors GCM43DCBH

Description
CONN EDGE DUAL FMALE 86POS 0.156
Description
CONN EDGE DUAL FMALE 86POS 0.156
Datasheet
Datasheet Summary
Powered by GS/AI

The GCM43DCBH is a female card edge connector designed for use with printed circuit boards (PCBs) accommodating a thickness of .062,Äù ± .008,Äù [1.57 mm ± 0.20 mm]. It features a contact center spacing of .156,Äù [3.96 mm] and an insulator height of .610,Äù [15.49 mm]. The connector supports various termination types including dip solder, wire wrap, and right angle configurations. It has a current rating of 3 Amps per contact and a maximum contact resistance of 30 milli-ohms at rated current. The insulator materials available include PBT, PPS, or PA9T, with a UL flammability rating of 94V-0. The connector is RoHS compliant and offers multiple contact finishes, ensuring compatibility with various applications.

Datasheet Summary
Powered by GS/AI

The GCM43DCBH is a female card edge connector designed for use with printed circuit boards (PCBs) accommodating a thickness of .062,Äù ± .008,Äù [1.57 mm ± 0.20 mm]. It features a contact center spacing of .156,Äù [3.96 mm] and an insulator height of .610,Äù [15.49 mm]. The connector supports various termination types including dip solder, wire wrap, and right angle configurations. It has a current rating of 3 Amps per contact and a maximum contact resistance of 30 milli-ohms at rated current. The insulator materials available include PBT, PPS, or PA9T, with a UL flammability rating of 94V-0. The connector is RoHS compliant and offers multiple contact finishes, ensuring compatibility with various applications.

Suppliers

Company
Product
Description
Supplier Links
Card Edge Connectors - Edgeboard Connectors - GCM43DCBH - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
GCM43DCBH
Card Edge Connectors - Edgeboard Connectors GCM43DCBH
CONN EDGE DUAL FMALE 86POS 0.156

CONN EDGE DUAL FMALE 86POS 0.156

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Electrical Connectors
Product Number GCM43DCBH
Product Name Card Edge Connectors - Edgeboard Connectors
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

M12 Curved Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Power Entry Modules (PEM) - 486-3-109-607-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details