The GCC28DREI-S93 is a female card edge connector designed for .093,Äù ± .008,Äù [2.36 mm ± 0.20 mm] printed circuit boards. It features .100,Äù [2.54 mm] contact centers and an insulator height of .431,Äù [10.95 mm]. The connector supports a current rating of 3 Amps per contact and has a maximum contact resistance of 30 milliOhms at rated current. It is constructed from materials such as PBT, PPS, PA9T, or PEEK, and has a UL flammability rating of 94V-0. The termination types available include dip solder, eyelet, and right angle configurations, making it versatile for various mounting styles. The connector is RoHS compliant and offers multiple contact finishes, including gold and pure tin options. This product is suitable for applications requiring reliable electrical connections in compact spaces.
CONN EDGE DUAL FMALE 56POS 0.100
| Lingto Electronic Limited | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | GCC28DREI-S93 |
| Product Name | Card Edge Connectors - Edgeboard Connectors |
| Connector Type | Card Edge Connector |