Manufacturer: Sullins Connector Solutions
Win Source Part Number: 793489-FMC05DRTH-S10
Packaging: Tray
Number of Positions: 10
Pitch: 0.100" (2.54mm)
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 200°C
Contact Type: Full Bellows
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Contact Material: Spinodal
Material - Insulation: Polyphenylene Sulfide (PPS)
Gender: Female
Card Type: Non Specified - Dual Edge
Number of Positions/Bay/Row: 5
Flange Feature: Top Mount Opening, Unthreaded, 0.125" (3.18mm) Dia
Read Out: Dual
Categories: Connectors, Interconnects
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 793489-FMC05DRTH-S1087 |
| Product Name | Card Edge Connectors - Edgeboard Connectors - FMC05DRTH-S1087 |
| Connector Type | Card Edge Connector |