Sullins Connector Solutions, Inc. Card Edge Connectors - Edgeboard Connectors ESM11DRYH-S13

Description
CONN EDGE DUAL FMALE 22POS 0.156
Description
CONN EDGE DUAL FMALE 22POS 0.156
Datasheet
Datasheet Summary
Powered by GS/AI

The ESM11DRYH-S13 is a female card edge connector designed for use with printed circuit boards (PCBs) that are 0.062 inches thick. It features a contact center spacing of 0.156 inches and an insulator height of 0.431 inches. The connector supports a current rating of 3 amps per contact, with a maximum contact resistance of 30 milliohms at rated current. It is UL flammability rated at 94V-0, ensuring compliance with safety standards. This connector is available with various termination types, including dip solder and eyelet options, and is compatible with PCB mounting styles that include side mounting and floating bobbin configurations. The ESM11DRYH-S13 also offers a molded-in key option for polarization, enhancing the reliability of connections. The materials used in the construction include PBT or PPS for the insulator and phosphor bronze or beryllium copper for the contacts, with RoHS-compliant plating options available. Engineers considering this connector should evaluate its specifications against their project requirements, particularly in terms of current capacity, PCB compatibility, and mounting style.

Datasheet Summary
Powered by GS/AI

The ESM11DRYH-S13 is a female card edge connector designed for use with printed circuit boards (PCBs) that are 0.062 inches thick. It features a contact center spacing of 0.156 inches and an insulator height of 0.431 inches. The connector supports a current rating of 3 amps per contact, with a maximum contact resistance of 30 milliohms at rated current. It is UL flammability rated at 94V-0, ensuring compliance with safety standards. This connector is available with various termination types, including dip solder and eyelet options, and is compatible with PCB mounting styles that include side mounting and floating bobbin configurations. The ESM11DRYH-S13 also offers a molded-in key option for polarization, enhancing the reliability of connections. The materials used in the construction include PBT or PPS for the insulator and phosphor bronze or beryllium copper for the contacts, with RoHS-compliant plating options available. Engineers considering this connector should evaluate its specifications against their project requirements, particularly in terms of current capacity, PCB compatibility, and mounting style.

Suppliers

Company
Product
Description
Supplier Links
Card Edge Connectors - Edgeboard Connectors - ESM11DRYH-S13 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
ESM11DRYH-S13
Card Edge Connectors - Edgeboard Connectors ESM11DRYH-S13
CONN EDGE DUAL FMALE 22POS 0.156

CONN EDGE DUAL FMALE 22POS 0.156

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Electrical Connectors
Product Number ESM11DRYH-S13
Product Name Card Edge Connectors - Edgeboard Connectors
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products