The ECC40DTBS is a female card edge connector designed for use with printed circuit boards (PCBs) that have a thickness of .062,Äù ± .008,Äù [1.57 mm ± 0.20 mm]. It features .100,Äù [2.54 mm] contact centers and an insulator height of .610,Äù [15.49 mm]. The connector supports various termination types including dip solder, wire wrap, and right angle configurations. It has a current rating of 3 Amps per contact and a maximum contact resistance of 30 milliOhms at rated current. The insulator materials available include PBT, PPS, or PA9T, and it has a UL flammability rating of 94V-0. The connector can accommodate different mounting styles and offers options for molded-in keys. This product is suitable for applications requiring reliable connections in compact spaces.
CONN EDGE DUAL FMALE 80POS 0.100
| Lingto Electronic Limited | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | ECC40DTBS |
| Product Name | Card Edge Connectors - Edgeboard Connectors |
| Connector Type | Card Edge Connector |