"12 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Blue"
Manufacturer: Sullins Connector Solutions
Win Source Part Number: 1333999-EBC06DRXN
Category: Connectors, Interconnects>Card Edge Connectors>Edgeboard
Packaging: Tray
Number of Positions: 12
Pitch: 0.100" (2.54mm)
Color: Blue
Contact Type: Full Bellows
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Contact Material: Phosphor Bronze
Material - Insulation: Polybutylene Terephthalate (PBT)
Gender: Female
Standard Package: 1
Mounting: Through Hole
Card Type: Non Specified - Dual Edge
Number of Positions/Bay/Row: 6
Card Thickness: 0.062" (1.57mm)
Read Out: Dual
Temperature Range - Operating: -65°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: EBC06DRXN-ND,S9666,E
Base Product Number: EBC06
RoHS Status: ROHS3 Compliant
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | S9666-ND | 1333999-EBC06DRXN |
| Product Name | Edgeboard Connectors | Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors |
| Gender | Female / Jack | |
| Mounting | Through Hole | Through Hole |
| Contact Pitch | 2.54 mm (0.1000 inch) |