Sullins Connector Solutions, Inc. Card Edge Connectors - Edgeboard Connectors EBA43DCMT

Description
CONN EDGE DUAL FMALE 86POS 0.125
Description
CONN EDGE DUAL FMALE 86POS 0.125
Datasheet
Datasheet Summary
Powered by GS/AI

The EBA43DCMT is a female card edge connector designed for use with printed circuit boards (PCBs) accommodating a thickness of .062,Äù ± .008,Äù [1.57 mm ± 0.20 mm]. It features .125,Äù [3.18 mm] contact centers and a height of .610,Äù [15.49 mm] for the insulator. The connector supports various termination types including dip solder, wire wrap, and right angle configurations. It has a current rating of 3 Amps per contact and a maximum contact resistance of 30 milliOhms at rated current. The insulator materials available include PBT, PPS, or PA9T, with a UL flammability rating of 94V-0. The connector is RoHS compliant and offers multiple plating options for the contacts, ensuring compatibility with various applications.

Datasheet Summary
Powered by GS/AI

The EBA43DCMT is a female card edge connector designed for use with printed circuit boards (PCBs) accommodating a thickness of .062,Äù ± .008,Äù [1.57 mm ± 0.20 mm]. It features .125,Äù [3.18 mm] contact centers and a height of .610,Äù [15.49 mm] for the insulator. The connector supports various termination types including dip solder, wire wrap, and right angle configurations. It has a current rating of 3 Amps per contact and a maximum contact resistance of 30 milliOhms at rated current. The insulator materials available include PBT, PPS, or PA9T, with a UL flammability rating of 94V-0. The connector is RoHS compliant and offers multiple plating options for the contacts, ensuring compatibility with various applications.

Suppliers

Company
Product
Description
Supplier Links
Card Edge Connectors - Edgeboard Connectors - EBA43DCMT - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
EBA43DCMT
Card Edge Connectors - Edgeboard Connectors EBA43DCMT
CONN EDGE DUAL FMALE 86POS 0.125

CONN EDGE DUAL FMALE 86POS 0.125

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Electrical Connectors
Product Number EBA43DCMT
Product Name Card Edge Connectors - Edgeboard Connectors
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C 90° Plug - 190607 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Chameleon - 027-6A03-CEB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details