Manufacturer: Sullins Connector Solutions
Win Source Part Number: 1011578-EAC30FSLD
Packaging: Tray
Number of Positions: 60
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Housing Material: Polybutylene Terephthalate (PBT)
Mounting: Panel Mount
Card Thickness: 0.062" (1.57mm)
Flange Feature: Top Opening, Unthreaded, 0.125" (3.18mm) Dia
Adapter Type: Card Slot to Card Slot
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -65°C to 125°C
Current Rating (Per Contact): 3A
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 1011578-EAC30FSLD |
| Product Name | Card Edge Connectors - Adapters - EAC30FSLD |
| Connector Type | Card Edge Connector |