Sugatsune America, Inc. STAINLESS STEEL & RUBBER HANDLE - US-160/M US-160/M

Description
• Rubber grip allows for an easy and comfortable grip. • Lightweight design.
Description
• Rubber grip allows for an easy and comfortable grip. • Lightweight design.
Datasheet
Datasheet Summary
Powered by GS/AI

The US-160/M is a stainless steel and rubber handle with a length of 160 mm, a center-to-center mounting distance of 140 mm, and a height of 37.5 mm. It features a mirror-finish 304 stainless steel body and a black synthetic rubber grip for comfortable handling. The handle weighs 70 grams and requires two 4.1 × 25 mm screws for installation. It is designed for easy use with gloved hands and is lightweight.

Datasheet Summary
Powered by GS/AI

The US-160/M is a stainless steel and rubber handle with a length of 160 mm, a center-to-center mounting distance of 140 mm, and a height of 37.5 mm. It features a mirror-finish 304 stainless steel body and a black synthetic rubber grip for comfortable handling. The handle weighs 70 grams and requires two 4.1 × 25 mm screws for installation. It is designed for easy use with gloved hands and is lightweight.

Suppliers

Company
Product
Description
Supplier Links
STAINLESS STEEL & RUBBER HANDLE - US-160/M - US-160/M - Sugatsune America, Inc.
Carson, CA, United States
STAINLESS STEEL & RUBBER HANDLE - US-160/M
US-160/M
STAINLESS STEEL & RUBBER HANDLE - US-160/M US-160/M
• Rubber grip allows for an easy and comfortable grip. • Lightweight design.

  • • Rubber grip allows for an easy and comfortable grip.
  • • Lightweight design.
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Handles and Pulls (industrial)
Product Number US-160/M
Product Name STAINLESS STEEL & RUBBER HANDLE - US-160/M
Colors / Finishes Available Mirror
Unlock Full Specs
to access all available technical data

Similar Products

BAR HANDLE EXT - DSI-3310-30-35E - DSI-3310-30-35E - Sugatsune America, Inc.
Specs
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
View Details
STAINLESS STEEL EDGE PULL (Black) - DSI-350-16-BL - DSI-350-16-BL - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Black
Handle Material Metal
View Details
WIRE PULL - H-42-B-5 - H-42-B-5 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Mirror
Handle Material Metal
View Details
STAINLESS STEEL HANDLE - 8264-S - 8264-S - Sugatsune America, Inc.
Specs
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel, Aluminum
View Details